☰
BD8622EFV-E2
BD8622EFV-E2
Obsolete
Description:  IC REG CONV TV 1OUT HTSSOP-B20
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 11360
BD8622EFV-E2 vs BD8601FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Flat Screen TV
Controller, Power Supplies
Voltage - Input
2.7V ~ 5.5V
-
Number of Outputs
1
3
Voltage - Output
-
-
Operating Temperature
-10 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
20-HTSSOP-B
40-SSOP-B