Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8624EFV-E2
BD8624EFV-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8624EFV-E2 Datasheet
History Price: Obsolete
In Stock: 29720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8624EFV-E2 vs BD8314NUV-E2
Part No
BD8624EFV-E2
BD8314NUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6.5V
3V
Voltage - Input (Max)
-
12V
Voltage - Output (Min/Fixed)
5V
4V
Voltage - Output (Max)
-
12V
Current - Output
3A
2.5A (Switch)
Frequency - Switching
500kHz
1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VSON010V3030