Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck
Boost, Buck-Boost
Output Type
Fixed
Adjustable
Voltage - Input (Min)
6.5V
2.5V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
5V
5.5V, -1V
Voltage - Output (Max)
-
18V, -9V
Current - Output
3A
1A (Switch)
Frequency - Switching
500kHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
11-UFBGA, CSPBGA
Supplier Device Package
24-HTSSOP-B
UCSP50L1