☰
BD8624EFV-E2
BD8624EFV-E2
Obsolete
Description:  IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 8080
BD8624EFV-E2 vs BD86123AEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6.5V
4.5V
Voltage - Input (Max)
-
18V
Voltage - Output (Min/Fixed)
5V
0.8V
Voltage - Output (Max)
-
14.4V
Current - Output
3A
3A
Frequency - Switching
500kHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
8-HTSOP-J