☰
BD8624EFV-E2
BD8624EFV-E2
Obsolete
Description:  IC REG BUCK 5V 3A 24HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 12160
BD8624EFV-E2 vs BD8620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
6.5V
-
Voltage - Input (Max)
-
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Current - Output
3A
-
Frequency - Switching
500kHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
-
Supplier Device Package
24-HTSSOP-B
-