☰
BD8627EFV-E2
BD8627EFV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $3.04200
In Stock: 9400
BD8627EFV-E2 vs BD8620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
6V
-
Current - Output
3A
-
Frequency - Switching
250kHz ~ 1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
20-HTSSOP-B
-