Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8627EFV-E2
BD8627EFV-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8627EFV-E2 Datasheet
History Price: $3.04200
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8627EFV-E2 vs BD8960NV-E2
Part No
BD8627EFV-E2
BD8960NV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
6V
2.5V
Current - Output
3A
2A (Switch)
Frequency - Switching
250kHz ~ 1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
SON008V5060