☰
BD8627EFV-E2
BD8627EFV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $3.04200
In Stock: 40400
BD8627EFV-E2 vs BD8967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.8V
3.3V
Voltage - Output (Max)
6V
-
Current - Output
3A
800mA
Frequency - Switching
250kHz ~ 1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
20-HTSSOP-B
8-MSOP