☰
BD8629FS-E2
BD8629FS-E2
Obsolete
Description:  IC REG CTRLR TV 1OUT 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8629FS-E2 Datasheet
History Price: Obsolete
In Stock: 34000
BD8629FS-E2 vs BD83854GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Controller, Flat Screen TV
Converter, TFT LCD
Voltage - Input
4.5V ~ 6V
2.5V ~ 4.5V
Number of Outputs
1
2
Voltage - Output
-
-
Operating Temperature
-10 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
12-UFBGA, CSPBGA
Supplier Device Package
16-SSOP-A
12-UCSP50L1 (1.8x1.5)