☰
BD8641EFV-E2
BD8641EFV-E2
Obsolete
Description:  IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 26640
BD8641EFV-E2 vs BD86123AEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
5.5V
18V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
14.4V
Current - Output
3A
3A
Frequency - Switching
250kHz ~ 2.3MHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
8-HTSOP-J