☰
BD8643FV-E2
BD8643FV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 20SSOP-B
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8643FV-E2 Datasheet
History Price: $2.26800
In Stock: 19760
BD8643FV-E2 vs BD8311NUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.5V
Voltage - Input (Max)
18V
11V
Voltage - Output (Min/Fixed)
0.8V
4V
Voltage - Output (Max)
18V
11V
Current - Output
3A
2.5A (Switch)
Frequency - Switching
100kHz ~ 600kHz
1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
20-SSOP-B
VSON010V3030