☰
BD8649EFV-E2
BD8649EFV-E2
Obsolete
Description:  IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $4.34000
In Stock: 12880
BD8649EFV-E2 vs BD8305MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.8V
2.8V
Voltage - Output (Max)
18V
5.2V
Current - Output
3A
1A
Frequency - Switching
100kHz ~ 600kHz
800kHz ~ 1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VQFN020V4040