Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8649EFV-E2
BD8649EFV-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 20HTSSOP-B
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8649EFV-E2 Datasheet
History Price: $4.34000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8649EFV-E2 vs BD8314NUV-E2
Part No
BD8649EFV-E2
BD8314NUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
18V
12V
Voltage - Output (Min/Fixed)
0.8V
4V
Voltage - Output (Max)
18V
12V
Current - Output
3A
2.5A (Switch)
Frequency - Switching
100kHz ~ 600kHz
1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VSON010V3030