BD8820MUV-E2
BD8820MUV-E2
Obsolete
Description:  IC AMP D STER 45MW VQFN016V3030
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 18800
BD8820MUV-E2 vs BD88415GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
45mW x 2 @ 32Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection, Shutdown
Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN016V3030
VCSP50L2
Package / Case
16-VFQFN Exposed Pad
14-UFBGA, CSPBGA