☰
BD8960NV-E2
BD8960NV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 2A SON008V5060
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8960NV-E2 Datasheet
History Price: $5.73000
In Stock: 49120
BD8960NV-E2 vs BD8961NV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
3.3V
Voltage - Output (Max)
2.5V
-
Current - Output
2A (Switch)
2A
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
SON008V5060
SON008V5060