Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8961NV-E2
BD8961NV-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 3.3V 2A SON008V5060
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8961NV-E2 Datasheet
History Price: $4.69000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8961NV-E2 vs BD83070GWL-E2
Part No
BD8961NV-E2
BD83070GWL-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
2.5V, 3.3V
Voltage - Output (Max)
-
-
Current - Output
2A
1A
Frequency - Switching
1MHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
12-UFBGA, CSPBGA
Supplier Device Package
SON008V5060
UCSP50L1C