☰
BD8961NV-E2
BD8961NV-E2
Not For New Designs
Description:  IC REG BUCK 3.3V 2A SON008V5060
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8961NV-E2 Datasheet
History Price: $4.69000
In Stock: 42240
BD8961NV-E2 vs BD8316GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck
Boost, Buck-Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
5.5V, -1V
Voltage - Output (Max)
-
18V, -9V
Current - Output
2A
1A (Switch)
Frequency - Switching
1MHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
11-UFBGA, CSPBGA
Supplier Device Package
SON008V5060
UCSP50L1