☰
BD8961NV-E2
BD8961NV-E2
Not For New Designs
Description:  IC REG BUCK 3.3V 2A SON008V5060
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8961NV-E2 Datasheet
History Price: $4.69000
In Stock: 18640
BD8961NV-E2 vs BD8624EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
6.5V
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Current - Output
2A
3A
Frequency - Switching
1MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
SON008V5060
24-HTSSOP-B