Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck
Boost, Buck-Boost
Output Type
Adjustable
Adjustable
Voltage - Input (Min)
2.7V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
5.5V, -1V
Voltage - Output (Max)
2.5V
18V, -9V
Current - Output
2A
1A (Switch)
Frequency - Switching
1MHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
11-UFBGA, CSPBGA
Supplier Device Package
8-HTSOP-J
UCSP50L1