☰
BD89630EFJ-E2
BD89630EFJ-E2
Active
Description:  IC REG BUCK ADJ 2A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.94000
In Stock: 28480
BD89630EFJ-E2 vs BD8962MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
2.5V
2.5V
Current - Output
2A
3A
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN020V4040