☰
BD8963EFJ-E2
BD8963EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.21000
In Stock: 40200
BD8963EFJ-E2 vs BD8620EFV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
2.5V
-
Current - Output
3A
-
Frequency - Switching
1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-HTSOP-J
-