☰
BD8963EFJ-E2
BD8963EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.21000
In Stock: 40200
BD8963EFJ-E2 vs BD8649EFV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4.5V
Voltage - Input (Max)
5.5V
18V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
2.5V
18V
Current - Output
3A
3A
Frequency - Switching
1MHz
100kHz ~ 600kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
20-HTSSOP-B