☰
BD8964FVM-TR
BD8964FVM-TR
Active
Description:  IC REG BUCK ADJ 1.2A 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.09000
In Stock: 14720
BD8964FVM-TR vs BD8301MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
2.8V
Voltage - Output (Max)
1.8V
5.2V
Current - Output
1.2A
1A
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
VQFN020V4040