☰
BD8966FVM-TR
BD8966FVM-TR
Not For New Designs
Description:  IC REG BUCK ADJ 800MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.98000
In Stock: 7840
BD8966FVM-TR vs BD8620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
2.5V
-
Current - Output
800mA
-
Frequency - Switching
1MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
-
Supplier Device Package
8-MSOP
-