☰
BD8967FVM-TR
BD8967FVM-TR
Not For New Designs
Description:  IC REG BUCK 3.3V 800MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.57000
In Stock: 25120
BD8967FVM-TR vs BD8624EFV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
6.5V
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Current - Output
800mA
3A
Frequency - Switching
1MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
8-MSOP
24-HTSSOP-B