Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9001F-E2
BD9001F-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9001F-E2 Datasheet
History Price: $2.98800
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9001F-E2 vs BD9859EFJ-E2
Part No
BD9001F-E2
BD9859EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
7V
5V
Voltage - Input (Max)
48V
14V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
48V
-
Current - Output
2A
3A
Frequency - Switching
50kHz ~ 300kHz
750kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP
8-HTSOP-J