☰
BD9001F-E2
BD9001F-E2
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 2A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9001F-E2 Datasheet
History Price: $2.98800
In Stock: 17800
BD9001F-E2 vs BD9870FPS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7V
8V
Voltage - Input (Max)
48V
35V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
48V
35V
Current - Output
2A
1.5A
Frequency - Switching
50kHz ~ 300kHz
900kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-SOP
TO252S-5