☰
BD9011EKN-E2
BD9011EKN-E2
Obsolete
Description:  IC REG CTRLR BUCK 36HQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 45520
BD9011EKN-E2 vs BD9045FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.9V ~ 30V
4.5V ~ 18V
Frequency - Switching
300kHz
200kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
36-HQFNV (6.2x6.2)
28-SSOP-B