☰
BD9011EKN-E2
BD9011EKN-E2
Obsolete
Description:  IC REG CTRLR BUCK 36HQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 45520
BD9011EKN-E2 vs BD9300FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.9V ~ 30V
3.6V ~ 35V
Frequency - Switching
300kHz
20kHz ~ 800kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-HQFNV (6.2x6.2)
14-SSOP-B