☰
BD9012KV-E2
BD9012KV-E2
Active
Description:  IC REG CTRLR BUCK 48VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9012KV-E2 Datasheet
History Price: Active
In Stock: 14740
BD9012KV-E2 vs BD9536FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
7.5V ~ 15V
Frequency - Switching
250kHz ~ 1.2MHz
200kHz ~ 600kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
48-VQFPC (7x7)
28-SSOP-B