Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9012KV-E2
BD9012KV-E2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 48VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9012KV-E2 Datasheet
History Price: Active
In Stock: 48780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9012KV-E2 vs BD9850FVM-TR
Part No
BD9012KV-E2
BD9850FVM-TR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
4V ~ 9V
Frequency - Switching
250kHz ~ 1.2MHz
100kHz ~ 2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
48-VQFPC (7x7)
8-MSOP