☰
BD9013KV-E2
BD9013KV-E2
Obsolete
Description:  IC REG CTRLR BUCK 48VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9013KV-E2 Datasheet
History Price: Obsolete
In Stock: 9360
BD9013KV-E2 vs BD9775FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 30V
6V ~ 30V
Frequency - Switching
250kHz ~ 550kHz
30kHz ~ 300kHz
Duty Cycle (Max)
-
45%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
48-VQFPC (7x7)
28-SSOP-B