Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9035AEFV-CE2
BD9035AEFV-CE2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BCK BST 3.5V/5V 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9035AEFV-CE2 Datasheet
History Price: $5.16000
In Stock: 9760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9035AEFV-CE2 vs BD9701FP-E2
Part No
BD9035AEFV-CE2
BD9701FP-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
8V
Voltage - Input (Max)
38V
35V
Voltage - Output (Min/Fixed)
3.5V, 5V
1V
Voltage - Output (Max)
-
32V
Current - Output
15mA
1.5A
Frequency - Switching
100kHz ~ 600kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
24-HTSSOP-B
TO-252-5