☰
BD9035AEFV-CE2
BD9035AEFV-CE2
Active
Description:  IC REG BCK BST 3.5V/5V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $5.16000
In Stock: 9760
BD9035AEFV-CE2 vs BD9E104FJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
7V
Voltage - Input (Max)
38V
26V
Voltage - Output (Min/Fixed)
3.5V, 5V
1V
Voltage - Output (Max)
-
13V
Current - Output
15mA
1A
Frequency - Switching
100kHz ~ 600kHz
570kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-HTSSOP-B
8-SOP-J