Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9036EFV-CE2
BD9036EFV-CE2
Active
PMIC - DC DC Switching Controllers
Description:
AUTOMATICALLY CONTROLLED BUCK-BO
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9036EFV-CE2 Datasheet
History Price: $2.25000
In Stock: 18080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9036EFV-CE2 vs BD9300F-E2
Part No
BD9036EFV-CE2
BD9300F-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck-Boost
Buck, Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
-
3.6V ~ 35V
Frequency - Switching
100kHz ~ 600kHz
20kHz ~ 800kHz
Duty Cycle (Max)
92%
100%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Frequency Control, Power Good, Soft Start
Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
14-SOP