☰
BD9036EFV-CE2
BD9036EFV-CE2
Active
Description:  AUTOMATICALLY CONTROLLED BUCK-BO
Manufacturer:  Rohm Semiconductor
History Price: $2.25000
In Stock: 18080
BD9036EFV-CE2 vs BD9536FV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
-
7.5V ~ 15V
Frequency - Switching
100kHz ~ 600kHz
200kHz ~ 600kHz
Duty Cycle (Max)
92%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Frequency Control, Power Good, Soft Start
Current Limit, Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
-
28-SSOP-B