☰
BD9045FV-E2
BD9045FV-E2
Not For New Designs
Description:  IC REG CTRLR BUCK 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9045FV-E2 Datasheet
History Price: $3.72600
In Stock: 35800
BD9045FV-E2 vs BD9763FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 18V
4V ~ 9V
Frequency - Switching
200kHz ~ 750kHz
100kHz ~ 1.2MHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
28-SSOP-B
8-MSOP