☰
BD90C0AFPS-E2
BD90C0AFPS-E2
Not For New Designs
Description:  IC REG LINEAR 9V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.73000
In Stock: 26800
BD90C0AFPS-E2 vs BD9860MUV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
26.5V
-
Voltage - Output (Min/Fixed)
9V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
1A
-
Current - Quiescent (Iq)
1 mA
-
Current - Supply (Max)
1 mA
-
PSRR
50dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
-
Supplier Device Package
TO252S-3
-