Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD90GA3WEFJ-E2
BD90GA3WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 300MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD90GA3WEFJ-E2 Datasheet
History Price: $0.80000
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD90GA3WEFJ-E2 vs BD9860MUV-E2
Part No
BD90GA3WEFJ-E2
BD9860MUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
14V
-
Voltage - Output (Min/Fixed)
9V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 300mA
-
Current - Output
300mA
-
Current - Quiescent (Iq)
0.6 mA
-
Current - Supply (Max)
900 μA
-
PSRR
-
-
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
-
Supplier Device Package
8-HTSOP-J
-