☰
BD9104FVM-TR
BD9104FVM-TR
Not For New Designs
Description:  IC REG BUCK 3.3V 800MA 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.81000
In Stock: 4680
BD9104FVM-TR vs BD9B600MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
0.8V
Voltage - Output (Max)
-
4.4V
Current - Output
800mA
6A
Frequency - Switching
1MHz
1MHz, 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
VQFN016V3030