☰
BD9122GUL-E2
BD9122GUL-E2
Active
Description:  IC REG BUCK ADJ 300MA 8WLCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.67850
In Stock: 43280
BD9122GUL-E2 vs BD9G341EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
12V
Voltage - Input (Max)
5.5V
76V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
2V
76V
Current - Output
300mA
3A
Frequency - Switching
1MHz
50kHz ~ 750kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, CSPBGA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-VCSP50L2 (2.09x1.85)
8-HTSOP-J