Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9130NV-E2
BD9130NV-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A SON008V5060
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9130NV-E2 Datasheet
History Price: $3.94000
In Stock: 5120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9130NV-E2 vs BD9122GUL-E2
Part No
BD9130NV-E2
BD9122GUL-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
2.5V
2V
Current - Output
2A
300mA
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-UFBGA, CSPBGA
Supplier Device Package
SON008V5060
8-VCSP50L2 (2.09x1.85)