Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD91361MUV-E2
BD91361MUV-E2
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 4A 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD91361MUV-E2 Datasheet
History Price: $3.03000
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD91361MUV-E2 vs BD9E104FJ-E2
Part No
BD91361MUV-E2
BD9E104FJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
7V
Voltage - Input (Max)
5.5V
26V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
3.3V
13V
Current - Output
4A
1A
Frequency - Switching
1MHz
570kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
VQFN020V4040
8-SOP-J