☰
BD9150MUV-E2
BD9150MUV-E2
Not For New Designs
Description:  IC REG BUCK ADJ/3.3V DL 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.59200
In Stock: 15680
BD9150MUV-E2 vs BD9G341EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
4.75V
12V
Voltage - Input (Max)
5.5V
76V
Voltage - Output (Min/Fixed)
0.8V (3.3V)
1V
Voltage - Output (Max)
2.5V
76V
Current - Output
1.5A
3A
Frequency - Switching
1.5MHz
50kHz ~ 750kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
8-HTSOP-J