Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Rohm Semiconductor BD9153MUV-E2
BD9153MUV-E2
Not For New Designs
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRPL BUCK/LNR SYNC 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9153MUV-E2 Datasheet
History Price: $3.96000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9153MUV-E2 vs BD9528AMUV-E2
Part No
BD9153MUV-E2
BD9528AMUV-E2
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
3
4
Frequency - Switching
1MHz
200kHz ~ 500kHz
Voltage/Current - Output 1
1.8V ~ 3.3V, 1.5A
Adj to 5.5V
Voltage/Current - Output 2
0.8V ~ 2.5V, 1.5A
Adj to 5.5V
Voltage/Current - Output 3
Controller
3.3V, 100mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4.5V ~ 5.5V
5.5V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-VQFN
VQFN032V5050