☰
BD9206EFV-E2
BD9206EFV-E2
Not For New Designs
Description:  IC LED DRV LIN PWM 20MA 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.12200
In Stock: 15160
BD9206EFV-E2 vs BD9207FPS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Linear
DC DC Regulator
Topology
-
Step-Down (Buck)
Internal Switch(s)
-
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
8V
8V
Voltage - Supply (Max)
30V
35V
Voltage - Output
5V
-
Current - Output / Channel
20mA
1.5A (Switch)
Frequency
-
900kHz
Dimming
PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
20-HTSSOP-B
TO-252-5