Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9206EFV-E2
BD9206EFV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV LIN PWM 20MA 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9206EFV-E2 Datasheet
History Price: $4.12200
In Stock: 18220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9206EFV-E2 vs BD9408FV-E2
Part No
BD9206EFV-E2
BD9408FV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
8V
9V
Voltage - Supply (Max)
30V
35V
Voltage - Output
5V
-
Current - Output / Channel
20mA
-
Frequency
-
50kHz ~ 2MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP-B
14-SSOP-B