☰
BD9207FPS-E2
BD9207FPS-E2
Not For New Designs
Description:  IC LED DRIVER RGLTR 1.5A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $4.03200
In Stock: 26800
BD9207FPS-E2 vs BD93941FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
8V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
1.5A (Switch)
200mA
Frequency
900kHz
150kHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
TO-252-5
20-HSOP