Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9207FPS-E2
BD9207FPS-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 1.5A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9207FPS-E2 Datasheet
History Price: $4.03200
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9207FPS-E2 vs BD9470AEFV-E2
Part No
BD9207FPS-E2
BD9470AEFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
8V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
1.5A (Switch)
250mA
Frequency
900kHz
150kHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TO-252-5
28-HTSSOP-B