☰
BD9215AFV-E2
BD9215AFV-E2
Not For New Designs
Description:  IC INVERTER DC/AC SSOP-B28
Manufacturer:  Rohm Semiconductor
History Price: $3.69000
In Stock: 23920
BD9215AFV-E2 vs BD9722FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
LCD Display
Hard Disk Systems
Current - Supply
5mA
20mA
Voltage - Supply
8.5V ~ 30V
4.2V ~ 13V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
16-SSOP-B